Panasonic Surface Mount Resistors ERJUP6F15R0V

Description
ERJUP Resistor Thick Film 0805 1% 15R
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 15R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432264P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432264P
Surface Mount Resistors 2432264P
ERJUP Resistor Thick Film 0805 1% 15R

ERJUP Resistor Thick Film 0805 1% 15R

Supplier's Site
Surface Mount Resistors - 2432262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432262
Surface Mount Resistors 2432262
ERJUP Resistor Thick Film 0805 1% 15R

ERJUP Resistor Thick Film 0805 1% 15R

Supplier's Site
Surface Mount Resistors - 2432264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432264
Surface Mount Resistors 2432264
ERJUP Resistor Thick Film 0805 1% 15R

ERJUP Resistor Thick Film 0805 1% 15R

Supplier's Site
Res, 15R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9710
Res, 15R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9710
RES, 15R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 15R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432264P 13AJ9710
Product Name Surface Mount Resistors Res, 15R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 15 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details