Panasonic Surface Mount Resistors ERJUP6F1000V

Description
ERJUP Resistor Thick Film 0805 1% 100R
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 100R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432230
Surface Mount Resistors 2432230
ERJUP Resistor Thick Film 0805 1% 100R

ERJUP Resistor Thick Film 0805 1% 100R

Supplier's Site
Surface Mount Resistors - 2432230P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432230P
Surface Mount Resistors 2432230P
ERJUP Resistor Thick Film 0805 1% 100R

ERJUP Resistor Thick Film 0805 1% 100R

Supplier's Site
Surface Mount Resistors - 2432228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432228
Surface Mount Resistors 2432228
ERJUP Resistor Thick Film 0805 1% 100R

ERJUP Resistor Thick Film 0805 1% 100R

Supplier's Site
Res, 100R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9623
Res, 100R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9623
RES, 100R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432230 13AJ9623
Product Name Surface Mount Resistors Res, 100R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 100 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details