Panasonic Surface Mount Resistors ERJUP3F3302V

Description
ERJUP Resistor Thick Film 0603 1% 33K
Request a Quote
Description
ERJUP Resistor Thick Film 0603 1% 33K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432168P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432168P
Surface Mount Resistors 2432168P
ERJUP Resistor Thick Film 0603 1% 33K

ERJUP Resistor Thick Film 0603 1% 33K

Supplier's Site
Surface Mount Resistors - 2432168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432168
Surface Mount Resistors 2432168
ERJUP Resistor Thick Film 0603 1% 33K

ERJUP Resistor Thick Film 0603 1% 33K

Supplier's Site
Surface Mount Resistors - 2432167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432167
Surface Mount Resistors 2432167
ERJUP Resistor Thick Film 0603 1% 33K

ERJUP Resistor Thick Film 0603 1% 33K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Resistors
Product Number 2432168P
Product Name Surface Mount Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers