Panasonic Surface Mount Resistors ERJUP3F1203V

Description
ERJUP Resistor Thick Film 0603 1% 120K
Request a Quote
Description
ERJUP Resistor Thick Film 0603 1% 120K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432115
Surface Mount Resistors 2432115
ERJUP Resistor Thick Film 0603 1% 120K

ERJUP Resistor Thick Film 0603 1% 120K

Supplier's Site
Surface Mount Resistors - 2432116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432116
Surface Mount Resistors 2432116
ERJUP Resistor Thick Film 0603 1% 120K

ERJUP Resistor Thick Film 0603 1% 120K

Supplier's Site
Surface Mount Resistors - 2432116P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432116P
Surface Mount Resistors 2432116P
ERJUP Resistor Thick Film 0603 1% 120K

ERJUP Resistor Thick Film 0603 1% 120K

Supplier's Site
Res, 120K, 1%, 0.25W, 0603 Rohs Compliant Panasonic - 91AH7215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.25W, 0603 Rohs Compliant Panasonic
91AH7215
Res, 120K, 1%, 0.25W, 0603 Rohs Compliant Panasonic 91AH7215
RES, 120K, 1%, 0.25W, 0603 ROHS COMPLIANT: YES

RES, 120K, 1%, 0.25W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432115 91AH7215
Product Name Surface Mount Resistors Res, 120K, 1%, 0.25W, 0603 Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 120000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details