Panasonic Res, 100K, 1%, 0.25W, 0603 Rohs Compliant Panasonic ERJUP3F1003V

Description
RES, 100K, 1%, 0.25W, 0603 ROHS COMPLIANT: YES
Description
RES, 100K, 1%, 0.25W, 0603 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 1%, 0.25W, 0603 Rohs Compliant Panasonic - 91AH7204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 0603 Rohs Compliant Panasonic
91AH7204
Res, 100K, 1%, 0.25W, 0603 Rohs Compliant Panasonic 91AH7204
RES, 100K, 1%, 0.25W, 0603 ROHS COMPLIANT: YES

RES, 100K, 1%, 0.25W, 0603 ROHS COMPLIANT: YES

Supplier's Site
100kΩ ±1% 0.25W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS - 590-ERJUP3F1003V - Utmel Electronic Limited
Hong Kong, China
100kΩ ±1% 0.25W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS
590-ERJUP3F1003V
100kΩ ±1% 0.25W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS 590-ERJUP3F1003V
100kΩ ±1% 0.25W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS

100kΩ ±1% 0.25W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 91AH7204 590-ERJUP3F1003V
Product Name Res, 100K, 1%, 0.25W, 0603 Rohs Compliant Panasonic 100kΩ ±1% 0.25W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS
Configuration Single Resistor Single Resistor
Mounting / Packaging 0603
Standards and Certifications RoHS RoHS
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details