Panasonic Res, 470R, 0.5%, 0.1W, 0603 Rohs Compliant Panasonic ERJU3RD4700V

Description
RES, 470R, 0.5%, 0.1W, 0603 ROHS COMPLIANT: YES
Description
RES, 470R, 0.5%, 0.1W, 0603 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 0.5%, 0.1W, 0603 Rohs Compliant Panasonic - 14AJ1612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.5%, 0.1W, 0603 Rohs Compliant Panasonic
14AJ1612
Res, 470R, 0.5%, 0.1W, 0603 Rohs Compliant Panasonic 14AJ1612
RES, 470R, 0.5%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 470R, 0.5%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
470Ω ±0.5% 0.1W ±50ppm/℃ 0603 Chip Resistor - Surface Mount RoHS - 590-ERJU3RD4700V - Utmel Electronic Limited
Hong Kong, China
470Ω ±0.5% 0.1W ±50ppm/℃ 0603 Chip Resistor - Surface Mount RoHS
590-ERJU3RD4700V
470Ω ±0.5% 0.1W ±50ppm/℃ 0603 Chip Resistor - Surface Mount RoHS 590-ERJU3RD4700V
470Ω ±0.5% 0.1W ±50ppm/℃ 0603 Chip Resistor - Surface Mount RoHS

470Ω ±0.5% 0.1W ±50ppm/℃ 0603 Chip Resistor - Surface Mount RoHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 14AJ1612 590-ERJU3RD4700V
Product Name Res, 470R, 0.5%, 0.1W, 0603 Rohs Compliant Panasonic 470Ω ±0.5% 0.1W ±50ppm/℃ 0603 Chip Resistor - Surface Mount RoHS
Configuration Single Resistor Single Resistor
Mounting / Packaging 0603
Standards and Certifications RoHS RoHS
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details