Panasonic 27kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS ERJU2RD2702X

Description
27kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS
Description
27kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

Suppliers

Company
Product
Description
Supplier Links
27kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS - 590-ERJU2RD2702X - Utmel Electronic Limited
Hong Kong, China
27kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS
590-ERJU2RD2702X
27kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS 590-ERJU2RD2702X
27kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

27kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

Supplier's Site
Res, 27K, 0.5%, 0.1W, 0402 Rohs Compliant Panasonic - 14AJ1523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.5%, 0.1W, 0402 Rohs Compliant Panasonic
14AJ1523
Res, 27K, 0.5%, 0.1W, 0402 Rohs Compliant Panasonic 14AJ1523
RES, 27K, 0.5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 27K, 0.5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJU2RD2702X 14AJ1523
Product Name 27kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS Res, 27K, 0.5%, 0.1W, 0402 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Resistance Range 27000 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details