Panasonic 2.4kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS ERJU2RD2401X

Description
2.4kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS
Description
2.4kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

Suppliers

Company
Product
Description
Supplier Links
2.4kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS - 590-ERJU2RD2401X - Utmel Electronic Limited
Hong Kong, China
2.4kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS
590-ERJU2RD2401X
2.4kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS 590-ERJU2RD2401X
2.4kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

2.4kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJU2RD2401X
Product Name 2.4kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS
Configuration Single Resistor
Resistance Range 2400 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details