Panasonic 15kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS ERJU2RD1502X

Description
15kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS
Description
15kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

Suppliers

Company
Product
Description
Supplier Links
15kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS - 590-ERJU2RD1502X - Utmel Electronic Limited
Hong Kong, China
15kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS
590-ERJU2RD1502X
15kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS 590-ERJU2RD1502X
15kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

15kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

Supplier's Site
Res, 15K, 0.5%, 0.1W, 0402 Rohs Compliant Panasonic - 14AJ1505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.1W, 0402 Rohs Compliant Panasonic
14AJ1505
Res, 15K, 0.5%, 0.1W, 0402 Rohs Compliant Panasonic 14AJ1505
RES, 15K, 0.5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 15K, 0.5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJU2RD1502X 14AJ1505
Product Name 15kΩ ±0.5% 0.1W ±50ppm/℃ 0402 Chip Resistor - Surface Mount RoHS Res, 15K, 0.5%, 0.1W, 0402 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Resistance Range 15000 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details