The resistor part number 01AC1786 is a thick film chip resistor with a resistance value of 47 kΩ and a tolerance of ±1%. It is designed for a power rating of 1W and is housed in a 2512 case style, which measures 6.3 mm x 3.2 mm. The resistor is compliant with RoHS standards and has a voltage rating of 200V. It features a high reliability construction with a metal glaze thick film resistive element and is suitable for both reflow and flow soldering processes. This component is part of the ERJU1T series, which is known for its anti-sulfurization properties, making it suitable for applications in environments where sulfur exposure is a concern.
RES, 47K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:47kohm; Product Range:ERJU1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01AC1786 |
| Product Name | Res, 47K, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512 |
| Resistance Range | 47000 ohms |
| Tolerance | 1 +/- % |