The Panasonic ERJU1T series resistor has a resistance value of 1.2 kΩ with a tolerance of ±1%. It is designed for a power rating of 1W and has a maximum voltage rating of 200V. This thick film chip resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. The product is constructed with an Au-based inner electrode, providing high reliability and resistance to sulfurization. It is AEC-Q200 compliant, making it suitable for automotive applications. The resistor is packaged in a 2512 case style, which is compatible with various PCB layouts.
RES, 1K2, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2kohm; Product Range:ERJU1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 1K2, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2kohm; Product Range:ERJU1T Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y7336 |
| Product Name | Res, 1K2, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512 |
| Resistance Range | 1200 ohms |
| Tolerance | 1 +/- % |