The Panasonic resistor, part number 01AC1790, is a thick film chip resistor with a resistance value of 51 kΩ and a tolerance of ±1%. It is housed in a 1210 case style, which corresponds to dimensions of 3.2 mm x 2.5 mm. The resistor has a power rating of 0.5 W and a voltage rating of 200 V. It is designed to be RoHS compliant and features high reliability with a metal glaze thick film resistive element. The product is suitable for both reflow and flow soldering processes. Additionally, it is AEC-Q200 qualified, making it suitable for automotive applications. This resistor is particularly noted for its resistance to sulfurization, enhancing its performance in harsh environments.
RES, 51K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:51kohm; Product Range:ERJU14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01AC1790 |
| Product Name | Res, 51K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |
| Resistance Range | 51000 ohms |
| Tolerance | 1 +/- % |