Panasonic Res, 3K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic ERJU14F3001U

Description
RES, 3K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3kohm; Product Range:ERJU14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 3K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3kohm; Product Range:ERJU14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJU14 series thick film chip resistor features a resistance value of 3 kΩ with a tolerance of ±1%. It has a power rating of 0.5 W and is housed in a 1210 case style, which measures 3.2 mm x 2.5 mm. The resistor is designed for high reliability and is suitable for both reflow and flow soldering processes. It is RoHS compliant and meets the IEC 60115-8, JIS C 5201-8, and EIAJ RC-2134B standards. The maximum voltage rating for this component is 200 V. This resistor is particularly noted for its anti-sulfurization properties, making it suitable for applications in environments where sulfur exposure is a concern.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJU14 series thick film chip resistor features a resistance value of 3 kΩ with a tolerance of ±1%. It has a power rating of 0.5 W and is housed in a 1210 case style, which measures 3.2 mm x 2.5 mm. The resistor is designed for high reliability and is suitable for both reflow and flow soldering processes. It is RoHS compliant and meets the IEC 60115-8, JIS C 5201-8, and EIAJ RC-2134B standards. The maximum voltage rating for this component is 200 V. This resistor is particularly noted for its anti-sulfurization properties, making it suitable for applications in environments where sulfur exposure is a concern.

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7453
Res, 3K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7453
RES, 3K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3kohm; Product Range:ERJU14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3kohm; Product Range:ERJU14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7453
Product Name Res, 3K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 3000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details