Panasonic Res, 2K7, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic ERJU12F2701U

Description
RES, 2K7, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:2.7kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:2.7kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic - 92Y2924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
92Y2924
Res, 2K7, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic 92Y2924
RES, 2K7, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:2.7kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 2K7, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:2.7kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92Y2924
Product Name Res, 2K7, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812
Resistance Range 2700 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details