Panasonic Res, 270R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic ERJU12F2700U

Description
RES, 270R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:270ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:270ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic - 85Y7399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
85Y7399
Res, 270R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic 85Y7399
RES, 270R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:270ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 270R, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:270ohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7399
Product Name Res, 270R, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812
Resistance Range 270 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details