Panasonic Res, 22K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic ERJU12F2202U

Description
RES, 22K, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:22kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 22K, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:22kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 24AC8429, is a thick film chip resistor with a resistance value of 22 kΩ and a tolerance of ±1%. It is housed in an 1812 case style, which measures approximately 4.5 mm x 3.2 mm. This resistor has a power rating of 0.75 W and a voltage rating of 200 V. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The resistor is RoHS compliant and meets the AEC-Q200 qualification standards, making it suitable for automotive applications. Its construction features an anti-sulfurated design, enhancing its resistance to sulfurization, which is beneficial in harsh environments. This product is part of the ERJU12 series, known for its robust performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 24AC8429, is a thick film chip resistor with a resistance value of 22 kΩ and a tolerance of ±1%. It is housed in an 1812 case style, which measures approximately 4.5 mm x 3.2 mm. This resistor has a power rating of 0.75 W and a voltage rating of 200 V. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The resistor is RoHS compliant and meets the AEC-Q200 qualification standards, making it suitable for automotive applications. Its construction features an anti-sulfurated design, enhancing its resistance to sulfurization, which is beneficial in harsh environments. This product is part of the ERJU12 series, known for its robust performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic - 24AC8429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
24AC8429
Res, 22K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic 24AC8429
RES, 22K, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:22kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:22kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC8429
Product Name Res, 22K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812
Resistance Range 22000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers