Panasonic Resistor ERJU12F1001U

Description
FIXED RESISTOR, METAL GLAZE/THICK FILM, 0.75W, 1KOHM. 200V, 1% +/-TOL, 100PPM/CEL, SURFACE MOUNT, 1812, 4532 METRIC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FIXED RESISTOR, METAL GLAZE/THICK FILM, 0.75W, 1KOHM. 200V, 1% +/-TOL, 100PPM/CEL, SURFACE MOUNT, 1812, 4532 METRIC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 87527889 - Radwell International
Willingboro, NJ, United States
Resistor
87527889
Resistor 87527889
FIXED RESISTOR, METAL GLAZE/THICK FILM, 0.75W, 1KOHM. 200V, 1% +/-TOL, 100PPM/CEL, SURFACE MOUNT, 1812, 4532 METRIC. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, METAL GLAZE/THICK FILM, 0.75W, 1KOHM. 200V, 1% +/-TOL, 100PPM/CEL, SURFACE MOUNT, 1812, 4532 METRIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 1K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic - 85Y7387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
85Y7387
Res, 1K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic 85Y7387
RES, 1K, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:1kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.75W, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:1kohm; Product Range:ERJU12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 87527889 85Y7387
Product Name Resistor Res, 1K, 1%, 0.75W, 1812, Thick Film; Resistor Case Style Panasonic
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details