Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJU08F4700V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 63W0421 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
63W0421
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 63W0421
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0421
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers