Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJU08F1300V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 63W0356 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
63W0356
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 63W0356
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0356
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details