Panasonic Res, 0R0, 1206, Thick Film; Resistor Case Style Panasonic ERJU080R00V

Description
RES, 0R0, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:ERJU08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R0, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:ERJU08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R0, 1206, Thick Film; Resistor Case Style Panasonic - 41AC9816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 1206, Thick Film; Resistor Case Style Panasonic
41AC9816
Res, 0R0, 1206, Thick Film; Resistor Case Style Panasonic 41AC9816
RES, 0R0, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:ERJU08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:ERJU08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9816
Product Name Res, 0R0, 1206, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details