Panasonic 8W Resistor ERJU06F6801V

Description
Res Anti-Sulfured Thick Film 0805 6.8k Ohm 1% 1/8W ±100ppm/°C Ceramic Paper T/R Product overview: ERJU06F6801V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJU06F6801V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Anti-Sulfured Thick Film 0805 6.8k Ohm 1% 1/8W ±100ppm/°C Ceramic Paper T/R Product overview: ERJU06F6801V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJU06F6801V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8W Resistor - 52-ERJU06F6801V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
52-ERJU06F6801V
8W Resistor 52-ERJU06F6801V
Res Anti-Sulfured Thick Film 0805 6.8k Ohm 1% 1/8W ±100ppm/°C Ceramic Paper T/R Product overview: ERJU06F6801V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJU06F6801V can be used for catalog matching and distributor lookup.

Res Anti-Sulfured Thick Film 0805 6.8k Ohm 1% 1/8W ±100ppm/°C Ceramic Paper T/R Product overview: ERJU06F6801V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJU06F6801V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJU06F6801V - 1039513-ERJU06F6801V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJU06F6801V
1039513-ERJU06F6801V
Chip Resistor - Surface Mount - ERJU06F6801V 1039513-ERJU06F6801V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039513-ERJU06F6801V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 150 V Current Rating: 2 A Length: 2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Weight: 5.499807 mg Resistance: 6.8 kΩ Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MCSR08X6801FTL; ERJ-6ENF6801V; CRCW08056K80FKEA; CRG0805F6K8; RC0805FR-076K8L; RK73H2ATTD6801F; AC0805FR-076K8LERJ-U 06F6801V; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039513-ERJU06F6801V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 150 V
Current Rating: 2 A
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Weight: 5.499807 mg
Resistance: 6.8 kΩ
Power Rating: 125 mW
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): MCSR08X6801FTL; ERJ-6ENF6801V; CRCW08056K80FKEA; CRG0805F6K8; RC0805FR-076K8L; RK73H2ATTD6801F; AC0805FR-076K8LERJ-U06F6801V;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJU06F6801V 1039513-ERJU06F6801V
Product Name 8W Resistor Chip Resistor - Surface Mount - ERJU06F6801V
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details