Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJU06F3300V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W0280 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W0280
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W0280
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0280
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details