Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJU06F2000V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W0255 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W0255
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W0255
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0255
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details