Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic ERJU06F1803V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic - 63W0253 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
63W0253
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic 63W0253
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0253
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers