Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJU03F8201V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0210 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0210
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0210
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0210
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details