Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJU03F6800V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0199 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0199
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0199
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0199
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details