Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJU03F4700V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0179
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0179
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0179
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details