Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJU03F3901V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0170 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0170
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0170
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0170
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details