Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJU03F2002V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0136 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0136
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0136
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC0875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC0875
Res, 20K, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC0875
RES, 20K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:ERJU03 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:ERJU03 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0136 12AC0875
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 20K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details