RES, 18K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:ERJU03 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AH4915 |
| Product Name | Res, 18K, 1%, 0.1W, 0603; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 18000 ohms |
| Tolerance | 1 +/- % |