Panasonic Surface Mount Resistors ERJU03F1002V

Description
Panasonic ERJU03F1002V
Request a Quote
Description
Panasonic ERJU03F1002V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8739226P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8739226P
Surface Mount Resistors 8739226P
Panasonic ERJU03F1002V

Panasonic ERJU03F1002V

Supplier's Site
Surface Mount Resistors - 8739226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8739226
Surface Mount Resistors 8739226
Panasonic ERJU03F1002V

Panasonic ERJU03F1002V

Supplier's Site
Surface Mount Resistors - 1724242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724242
Surface Mount Resistors 1724242
Panasonic ERJU03F1002V

Panasonic ERJU03F1002V

Supplier's Site
Res, 10K, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC0874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC0874
Res, 10K, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC0874
RES, 10K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERJU03 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:ERJU03 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
PANASONIC - ERJU03F1002V - SMD Chip Resistor, 0603 [1608 Metric], 10 kohm, ERJU03 Series, 75 V, Thick Film, 100 mW - 590-ERJU03F1002V - Utmel Electronic Limited
Hong Kong, China
PANASONIC - ERJU03F1002V - SMD Chip Resistor, 0603 [1608 Metric], 10 kohm, ERJU03 Series, 75 V, Thick Film, 100 mW
590-ERJU03F1002V
PANASONIC - ERJU03F1002V - SMD Chip Resistor, 0603 [1608 Metric], 10 kohm, ERJU03 Series, 75 V, Thick Film, 100 mW 590-ERJU03F1002V
PANASONIC - ERJU03F1002V - SMD Chip Resistor, 0603 [1608 Metric], 10 kohm, ERJU03 Series, 75 V, Thick Film, 100 mW

PANASONIC - ERJU03F1002V - SMD Chip Resistor, 0603 [1608 Metric], 10 kohm, ERJU03 Series, 75 V, Thick Film, 100 mW

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 8739226P 8739226 12AC0874 590-ERJU03F1002V
Product Name Surface Mount Resistors Surface Mount Resistors Res, 10K, 1%, 0.1W, 0603; Resistor Case Style Panasonic PANASONIC - ERJU03F1002V - SMD Chip Resistor, 0603 [1608 Metric], 10 kohm, ERJU03 Series, 75 V, Thick Film, 100 mW
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details