Panasonic Surface Mount Resistors ERJU02F1003X

Description
ERJ Anti-Sulfurated Resistors 0402 100K
Request a Quote Datasheet
Description
ERJ Anti-Sulfurated Resistors 0402 100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432030
Surface Mount Resistors 2432030
ERJ Anti-Sulfurated Resistors 0402 100K

ERJ Anti-Sulfurated Resistors 0402 100K

Supplier's Site
Surface Mount Resistors - 2432030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432030P
Surface Mount Resistors 2432030P
ERJ Anti-Sulfurated Resistors 0402 100K

ERJ Anti-Sulfurated Resistors 0402 100K

Supplier's Site
Surface Mount Resistors - 2432029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432029
Surface Mount Resistors 2432029
ERJ Anti-Sulfurated Resistors 0402 100K

ERJ Anti-Sulfurated Resistors 0402 100K

Supplier's Site
Res, 100K, 1%, 0402, Thick Film; Resistor Case Style Panasonic - 41AC9811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0402, Thick Film; Resistor Case Style Panasonic
41AC9811
Res, 100K, 1%, 0402, Thick Film; Resistor Case Style Panasonic 41AC9811
RES, 100K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJU02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:ERJU02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432030 41AC9811
Product Name Surface Mount Resistors Res, 100K, 1%, 0402, Thick Film; Resistor Case Style Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 100000 ohms 100000 ohms
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS; AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details