RES, 220R, 20%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:220ohm; Product Range:ERJT14L Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 20%; RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 220R, 1210 ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 17AC9829 | 28AK9401 |
| Product Name | Res, 220R, 20%, Thick Film; Resistor Case Style Panasonic | Res, Aec-Q200, Thick Film, 220R, 1210 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] | |
| Resistance Range | 220 ohms | |
| Tolerance | 20 +/- % |