Panasonic Res, 6R2, 5%, Thick Film; Resistor Case Style Panasonic ERJT14J6R2U

Description
RES, 6R2, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.2ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 6R2, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.2ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R2, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 5%, Thick Film; Resistor Case Style Panasonic
41AC9807
Res, 6R2, 5%, Thick Film; Resistor Case Style Panasonic 41AC9807
RES, 6R2, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.2ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 6R2, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.2ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9807
Product Name Res, 6R2, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 6.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details