Panasonic Res, 390R, 5%, Thick Film; Resistor Case Style Panasonic ERJT14J391U

Description
RES, 390R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:390ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 390R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:390ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9805
Res, 390R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9805
RES, 390R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:390ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 390R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:390ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9805
Product Name Res, 390R, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 390 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details