Panasonic Surface Mount Resistors ERJT14J301U

Description
Panasonic ERJT14J301U
Request a Quote Datasheet
Description
Panasonic ERJT14J301U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219377
Surface Mount Resistors 7219377
Panasonic ERJT14J301U

Panasonic ERJT14J301U

Supplier's Site
Res, 300R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9803
Res, 300R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9803
RES, 300R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:300ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 300R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:300ohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7219377 41AC9803
Product Name Surface Mount Resistors Res, 300R, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details