Panasonic Res, 220K, 5%, Thick Film; Resistor Case Style Panasonic ERJT14J224U

Description
RES, 220K, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:220kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 220K, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:220kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9802
Res, 220K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9802
RES, 220K, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:220kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 220K, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:220kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9802
Product Name Res, 220K, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details