RES, 1K2, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.2kohm; Product Range:ERJT14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 7219428 | 41AC9798 |
| Product Name | Surface Mount Resistors | Res, 1K2, 5%, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 (3225m) | 1210 [3225 Metric] |
| Standards and Certifications | RoHS; Aec-q200 | RoHS |
| Configuration | Single Resistor | |
| Resistance Range | 1200 ohms |