Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
RES, 5R6, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:5.6ohm; Product Range:ERJT08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 63W0083 | 12AC0873 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic | Res, 5R6, 5%, 0.33W, 1206; Resistor Case Style Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206 |
| Standards and Certifications | RoHS | RoHS |
| Resistance Range | 5.6 ohms |