Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic ERJT08J3R9V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W0073 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
63W0073
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic 63W0073
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.9 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 5%, 0.33W, 1206; Resistor Case Style Panasonic - 12AC0872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 0.33W, 1206; Resistor Case Style Panasonic
12AC0872
Res, 3R9, 5%, 0.33W, 1206; Resistor Case Style Panasonic 12AC0872
RES, 3R9, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9ohm; Product Range:ERJT08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 3R9, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9ohm; Product Range:ERJT08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0073 12AC0872
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.9 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic Res, 3R9, 5%, 0.33W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers