Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic ERJT08J332V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 kohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 kohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W0076 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
63W0076
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic 63W0076
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 kohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 kohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0076
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details