Panasonic Res, 22R, 5%, 0.33W, 1206; Resistor Case Style Panasonic ERJT08J220V

Description
RES, 22R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:ERJT08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:ERJT08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 5%, 0.33W, 1206; Resistor Case Style Panasonic - 12AC0870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.33W, 1206; Resistor Case Style Panasonic
12AC0870
Res, 22R, 5%, 0.33W, 1206; Resistor Case Style Panasonic 12AC0870
RES, 22R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:ERJT08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 22R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:ERJT08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W0068 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
63W0068
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic 63W0068
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0870 63W0068
Product Name Res, 22R, 5%, 0.33W, 1206; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers