Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.5 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic ERJT08J1R5V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.5 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.5 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.5 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W0054 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.5 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
63W0054
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.5 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic 63W0054
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.5 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.5 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0054
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.5 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details