Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic ERJT08J150V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W0064 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
63W0064
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic 63W0064
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0064
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details