Panasonic Surface Mount Resistors ERJT08J102V

Description
Panasonic ERJT08J102V
Request a Quote Datasheet
Description
Panasonic ERJT08J102V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7218936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218936
Surface Mount Resistors 7218936
Panasonic ERJT08J102V

Panasonic ERJT08J102V

Supplier's Site
Surface Mount Resistors - 9229178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229178
Surface Mount Resistors 9229178
Panasonic ERJT08J102V

Panasonic ERJT08J102V

Supplier's Site
Surface Mount Resistors - 7218936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218936P
Surface Mount Resistors 7218936P
Panasonic ERJT08J102V

Panasonic ERJT08J102V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W0058 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
63W0058
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic 63W0058
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 kohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 kohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.33W, 1206; Resistor Case Style Panasonic - 12AC0869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.33W, 1206; Resistor Case Style Panasonic
12AC0869
Res, 1K, 5%, 0.33W, 1206; Resistor Case Style Panasonic 12AC0869
RES, 1K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:ERJT08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:ERJT08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7218936 9229178 7218936P 63W0058 12AC0869
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Kohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic Res, 1K, 5%, 0.33W, 1206; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.3300 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details