Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic ERJT08J101V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W0057 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
63W0057
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic 63W0057
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0057
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details