Panasonic Surface Mount Resistors ERJT08J100V

Description
Panasonic ERJT08J100V
Request a Quote Datasheet
Description
Panasonic ERJT08J100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8952527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952527
Surface Mount Resistors 8952527
Panasonic ERJT08J100V

Panasonic ERJT08J100V

Supplier's Site
Surface Mount Resistors - 8952527P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8952527P
Surface Mount Resistors 8952527P
Panasonic ERJT08J100V

Panasonic ERJT08J100V

Supplier's Site
Surface Mount Resistors - 1724280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724280
Surface Mount Resistors 1724280
Panasonic ERJT08J100V

Panasonic ERJT08J100V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W0056 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic
63W0056
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic 63W0056
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 330 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.33W, 1206; Resistor Case Style Panasonic - 12AC0868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.33W, 1206; Resistor Case Style Panasonic
12AC0868
Res, 10R, 5%, 0.33W, 1206; Resistor Case Style Panasonic 12AC0868
RES, 10R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:10ohm; Product Range:ERJT08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:10ohm; Product Range:ERJT08 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8952527 8952527P 63W0056 12AC0868
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 330 Mw, 5%, 200 V Rohs Compliant Panasonic Res, 10R, 5%, 0.33W, 1206; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms
Power Rating 0.3300 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details