Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 250 Mw, 5%, 150 V Rohs Compliant Panasonic ERJT06J470V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 ohm, 250 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 ohm, 250 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 250 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W0044 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 250 Mw, 5%, 150 V Rohs Compliant Panasonic
63W0044
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 250 Mw, 5%, 150 V Rohs Compliant Panasonic 63W0044
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 ohm, 250 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 ohm, 250 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0044
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 250 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details