Panasonic Current Sense Res, 0R2, 1%, 250 Mw, 0805; Resistance Panasonic ERJS6SFR20V

Description
CURRENT SENSE RES, 0R2, 1%, 250 MW, 0805; Resistance:0.2ohm; Product Range:ERJS6S Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R2, 1%, 250 MW, 0805; Resistance:0.2ohm; Product Range:ERJS6S Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R2, 1%, 250 Mw, 0805; Resistance Panasonic - 85Y7329 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 250 Mw, 0805; Resistance Panasonic
85Y7329
Current Sense Res, 0R2, 1%, 250 Mw, 0805; Resistance Panasonic 85Y7329
CURRENT SENSE RES, 0R2, 1%, 250 MW, 0805; Resistance:0.2ohm; Product Range:ERJS6S Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 250 MW, 0805; Resistance:0.2ohm; Product Range:ERJS6S Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R2, 1%, 250 Mw, 0805; Resistance Panasonic - 12AC0864 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 250 Mw, 0805; Resistance Panasonic
12AC0864
Current Sense Res, 0R2, 1%, 250 Mw, 0805; Resistance Panasonic 12AC0864
CURRENT SENSE RES, 0R2, 1%, 250 MW, 0805; Resistance:0.2ohm; Product Range:ERJS6S Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 250 MW, 0805; Resistance:0.2ohm; Product Range:ERJS6S Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7329
Product Name Current Sense Res, 0R2, 1%, 250 Mw, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details