Panasonic Current Sense Res, 0R13, 1%, 250 Mw; Resistance Panasonic ERJS6SFR13V

Description
CURRENT SENSE RES, 0R13, 1%, 250 MW; Resistance:0.13ohm; Product Range:ERJS6S Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R13, 1%, 250 MW; Resistance:0.13ohm; Product Range:ERJS6S Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R13, 1%, 250 Mw; Resistance Panasonic - 85Y7326 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 1%, 250 Mw; Resistance Panasonic
85Y7326
Current Sense Res, 0R13, 1%, 250 Mw; Resistance Panasonic 85Y7326
CURRENT SENSE RES, 0R13, 1%, 250 MW; Resistance:0.13ohm; Product Range:ERJS6S Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 1%, 250 MW; Resistance:0.13ohm; Product Range:ERJS6S Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7326
Product Name Current Sense Res, 0R13, 1%, 250 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details